Stock Drive Products & Sterling Instrument - SDP/SI 4MM Nominal Dia. Steel, 22MM Long Roll Pin MD1481MQB040X022

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4MM Nominal Diameter Steel, 22MM Long Roll Pin, part number MD1481MQB040X022, is manufactured from hardened steel with a black oxide finish. This roll pin is designed to provide a secure fastening solution in various mechanical applications. It adheres to the DIN 1481/ISO 8752 standards, ensuring compatibility with industry requirements. The product is sold in quantities of 100 pieces, making it suitable for bulk purchasing for larger projects. The dimensions and material specifications make it a reliable choice for engineers seeking durable fastening components.

Datasheet Summary
Powered by GS/AI

The 4MM Nominal Diameter Steel, 22MM Long Roll Pin, part number MD1481MQB040X022, is manufactured from hardened steel with a black oxide finish. This roll pin is designed to provide a secure fastening solution in various mechanical applications. It adheres to the DIN 1481/ISO 8752 standards, ensuring compatibility with industry requirements. The product is sold in quantities of 100 pieces, making it suitable for bulk purchasing for larger projects. The dimensions and material specifications make it a reliable choice for engineers seeking durable fastening components.

Suppliers

Company
Product
Description
Supplier Links
4MM Nominal Dia. Steel, 22MM Long Roll Pin - MD1481MQB040X022 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4MM Nominal Dia. Steel, 22MM Long Roll Pin
MD1481MQB040X022
4MM Nominal Dia. Steel, 22MM Long Roll Pin MD1481MQB040X022
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MQB040X022
Product Name 4MM Nominal Dia. Steel, 22MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4380 inch (11.13 mm)
Material HardenedSteel
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.12 inch (28.57 mm)
View Details
0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
Material HardenedSteel
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 1 inch (25.4 mm)
View Details