Stock Drive Products & Sterling Instrument - SDP/SI 3MM Nominal Dia. Steel, 12MM Long Roll Pin MD1481MQB030X012

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Roll pins conforming to DIN 1481/ISO 8752, with a nominal diameter of 3 mm and a length of 12 mm, are manufactured in hardened steel with a black oxide finish or stainless steel. The part has a free diameter of 3.3 mm and a wall thickness of 0.6 mm. Pins are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Roll pins conforming to DIN 1481/ISO 8752, with a nominal diameter of 3 mm and a length of 12 mm, are manufactured in hardened steel with a black oxide finish or stainless steel. The part has a free diameter of 3.3 mm and a wall thickness of 0.6 mm. Pins are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
3MM Nominal Dia. Steel, 12MM Long Roll Pin - MD1481MQB030X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3MM Nominal Dia. Steel, 12MM Long Roll Pin
MD1481MQB030X012
3MM Nominal Dia. Steel, 12MM Long Roll Pin MD1481MQB030X012
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MQB030X012
Product Name 3MM Nominal Dia. Steel, 12MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.5in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-14 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0930 inch (2.36 mm)
Length 2.5 inch (63.5 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.38 inch (34.92 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.8120 inch (20.62 mm)
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.9380 inch (23.83 mm)
Material HardenedSteel
View Details