Stock Drive Products & Sterling Instrument - SDP/SI Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.5in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. A 9Q34-14

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Internal Hitch Pin, part number A 9Q34-14, features a diameter of 0.093 inches and is designed for a drill hole size of 0.109375 inches. It has a length of 2.5 inches and is constructed from oil-tempered spring wire, providing durability and strength. The pin is finished with a plating that enhances its resistance to corrosion and wear. This product is suitable for applications requiring a reliable fastening solution, particularly in machinery and assembly processes. It is priced per 1000 pieces, making it a viable option for bulk purchasing needs.

Datasheet Summary
Powered by GS/AI

The Internal Hitch Pin, part number A 9Q34-14, features a diameter of 0.093 inches and is designed for a drill hole size of 0.109375 inches. It has a length of 2.5 inches and is constructed from oil-tempered spring wire, providing durability and strength. The pin is finished with a plating that enhances its resistance to corrosion and wear. This product is suitable for applications requiring a reliable fastening solution, particularly in machinery and assembly processes. It is priced per 1000 pieces, making it a viable option for bulk purchasing needs.

Suppliers

Company
Product
Description
Supplier Links
Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.5in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.5in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated.
A 9Q34-14
Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.5in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. A 9Q34-14
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q34-14
Product Name Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.5in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated.
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

0.109
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1090 inch (2.77 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.12 inch (28.57 mm)
Material HardenedSteel
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.8120 inch (20.62 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.6250 inch (15.87 mm)
View Details