Stock Drive Products & Sterling Instrument - SDP/SI 2MM Nominal Dia. Steel, 10MM Long Roll Pin MD1481MQB020X010

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Roll pins conforming to DIN 1481/ISO 8752, made of hardened steel with a black oxide finish, are available in nominal diameters from 1 to 4 mm and lengths from 10 to 40 mm. The part MD1481MQB020X010 corresponds to a 2 mm nominal diameter and 10 mm length, with a free diameter of 2.3 mm and a wall thickness of 0.4 mm.

Datasheet Summary
Powered by GS/AI

Roll pins conforming to DIN 1481/ISO 8752, made of hardened steel with a black oxide finish, are available in nominal diameters from 1 to 4 mm and lengths from 10 to 40 mm. The part MD1481MQB020X010 corresponds to a 2 mm nominal diameter and 10 mm length, with a free diameter of 2.3 mm and a wall thickness of 0.4 mm.

Suppliers

Company
Product
Description
Supplier Links
2MM Nominal Dia. Steel, 10MM Long Roll Pin - MD1481MQB020X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2MM Nominal Dia. Steel, 10MM Long Roll Pin
MD1481MQB020X010
2MM Nominal Dia. Steel, 10MM Long Roll Pin MD1481MQB020X010
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MQB020X010
Product Name 2MM Nominal Dia. Steel, 10MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.2500 inch (6.35 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 1.25 inch (31.75 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.6880 inch (17.48 mm)
View Details