Stock Drive Products & Sterling Instrument - SDP/SI 0.078" Nominal Diameter, 0.375" Long, Carbon Steel Taper Pin A 9C38-6012

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel taper pins for inch-size applications, unhardened, with a nominal diameter of 0.078 inch and length of 0.375 inch, feature a taper of 0.0208 ± 0.0005 per inch and spherical radii at both ends approximately equal to the diameter. The pin corners are rounded, and the part is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Carbon steel taper pins for inch-size applications, unhardened, with a nominal diameter of 0.078 inch and length of 0.375 inch, feature a taper of 0.0208 ± 0.0005 per inch and spherical radii at both ends approximately equal to the diameter. The pin corners are rounded, and the part is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.078
Hicksville, NY, United States
0.078" Nominal Diameter, 0.375" Long, Carbon Steel Taper Pin
A 9C38-6012
0.078" Nominal Diameter, 0.375" Long, Carbon Steel Taper Pin A 9C38-6012
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C38-6012
Product Name 0.078" Nominal Diameter, 0.375" Long, Carbon Steel Taper Pin
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.8750 inch (22.22 mm)
View Details
2.5mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.2500 inch (6.35 mm)
View Details