M3 x 0.5 thread slotted head shoulder screws with a 7 mm head diameter and a 2.5 mm shoulder length, made of steel, are designed for precise alignment and mounting applications. The part has a shoulder diameter of 4 mm, a thread length of 2.5 mm, a total length of 2.5 mm, a head height of 1.8 mm, and a slotted head with a maximum radius of 0.1 mm. The shoulder tolerance is h9, and the shoulder length tolerance is +0.06 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO03X0025 |
| Product Name | M3 X 0.5 Thread, 7mm Head Dia, 2.5mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |