Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Retaining for 13mm Housing Dia. MD0472MQB013

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0472MQB013 is a carbon spring steel internal retaining ring for a 13 mm housing diameter, with a thickness of 1.1 mm and a groove width of 1.2 mm. The ring has an inner diameter of 13.6 mm and an outer diameter of 14.1 mm, with tolerances of +0.42/-0.13 mm for the outer diameter and +0.11/0 mm for the thickness. The retaining ring is oil-dipped and designed for metric applications, priced per 100 pieces, with a maximum radius of 0.127 mm.

Datasheet Summary
Powered by GS/AI

MD0472MQB013 is a carbon spring steel internal retaining ring for a 13 mm housing diameter, with a thickness of 1.1 mm and a groove width of 1.2 mm. The ring has an inner diameter of 13.6 mm and an outer diameter of 14.1 mm, with tolerances of +0.42/-0.13 mm for the outer diameter and +0.11/0 mm for the thickness. The retaining ring is oil-dipped and designed for metric applications, priced per 100 pieces, with a maximum radius of 0.127 mm.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Retaining for 13mm Housing Dia. - MD0472MQB013 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Carbon Spring Steel Internal Retaining for 13mm Housing Dia.
MD0472MQB013
Carbon Spring Steel Internal Retaining for 13mm Housing Dia. MD0472MQB013
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0472MQB013
Product Name Carbon Spring Steel Internal Retaining for 13mm Housing Dia.
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) Internal Ring for 0.875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 17000 lbs (7710 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
22mm Shaft Dia. External Retaining, with a 1901kg Thrust Strength. - MD0471MQB022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 4192 lbs (1901 kg)
View Details
Carbon Spring Steel Internal Ring for 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1280 lbs (580 kg)
Material Carbon Spring Steel
View Details
CARBON SPRING STEEL EXTERNAL E-RING FOR 9MM SHAFT DIA. - MD6799MQB080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Material Carbon Spring Steel
View Details