The MD0471MQB075 is an external retaining ring for shafts, made of carbon spring steel with an oil-dipped finish, designed to secure components on shafts. It has a shaft diameter of 70.5 mm, an outer diameter of 92.8 mm, a width of 2.65 mm, and a recommended groove diameter of 72 mm with a tolerance of 0/-0.3 mm. The retaining ring provides a safety thrust factor of 4, corresponding to a thrust strength of 19350 kg. The ring features radii of 0.127 mm maximum and is priced per piece.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB075 |
| Product Name | 75mm Shaft Dia. External Retaining, with a 19350kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 42667 lbs (19350 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |