Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel Split Lock Washers for M8 Screw, 10.2mm (I.D.), 18.1mm (OD) MD0127MQB100

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0127MQB100 is a split lock washer designed for M10 screws, with an inner diameter of 10.2 mm and an outer diameter of 18.1 mm, made from spring steel. It complies with DIN 127 B specification for pan head screws and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD0127MQB100 is a split lock washer designed for M10 screws, with an inner diameter of 10.2 mm and an outer diameter of 18.1 mm, made from spring steel. It complies with DIN 127 B specification for pan head screws and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Split Lock Washers for M8 Screw, 10.2mm (I.D.), 18.1mm (OD) - MD0127MQB100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel Split Lock Washers for M8 Screw, 10.2mm (I.D.), 18.1mm (OD)
MD0127MQB100
Stainless Steel Split Lock Washers for M8 Screw, 10.2mm (I.D.), 18.1mm (OD) MD0127MQB100
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0127MQB100
Product Name Stainless Steel Split Lock Washers for M8 Screw, 10.2mm (I.D.), 18.1mm (OD)
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.402 inch (10.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washers, 3.2mm Inside Diameter, 6.4mm Outside Diameter, M3 Screw Size, Material- Stainless Steel. - MD4463MXP064X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.126 inch (3.200 mm)
View Details
Wave Spring Washers, 4.3mm Inside Diameter, 8.1mm Outside Diameter, M4 Screw Size, Material- Stainless Steel. - MD4463MXP081X028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.169 inch (4.300 mm)
View Details
Molded Sholuder Washer, #10 Screw Size, .201in. Inside Diameter, .437in. Outside Diameter, .100in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-1405 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.201 inch (5.105 mm)
Outside Diameter 0.437 inch (11.100 mm)
View Details
0.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.172 inch (4.369 mm)
Outside Diameter 0.375 inch (9.525 mm)
View Details