Stock Drive Products & Sterling Instrument - SDP/SI 8.4mm I.D., 17mm O.D., 1.6mm Thick Flat Washers MD0125MCA080

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DIN 125 metric flat washers are steel or stainless steel fastener components with zinc plating, available in sizes M2.5 through M6.8, with inner diameters ranging from 2.7 mm to 6.8 mm and outer diameters from 6 mm to 12.6 mm, and thicknesses of 0.5 mm to 1.6 mm, priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

DIN 125 metric flat washers are steel or stainless steel fastener components with zinc plating, available in sizes M2.5 through M6.8, with inner diameters ranging from 2.7 mm to 6.8 mm and outer diameters from 6 mm to 12.6 mm, and thicknesses of 0.5 mm to 1.6 mm, priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
8.4mm I.D., 17mm O.D., 1.6mm Thick Flat Washers - MD0125MCA080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8.4mm I.D., 17mm O.D., 1.6mm Thick Flat Washers
MD0125MCA080
8.4mm I.D., 17mm O.D., 1.6mm Thick Flat Washers MD0125MCA080
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0125MCA080
Product Name 8.4mm I.D., 17mm O.D., 1.6mm Thick Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.095
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.095 inch (2.413 mm)
View Details
Curved Spring Washer, 2.2mm Inside Diameter, 4.5mm Outside Diameter, M2 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.087 inch (2.200 mm)
View Details
0.856
Specs
Washer Type Wave
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.856 inch (21.742 mm)
View Details
Spring Steel Washer, 0.49
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.490 inch (12.446 mm)
View Details