Stock Drive Products & Sterling Instrument - SDP/SI 5mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin MD0007MX0050X024

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MD0007MX series comprises precision dowel pins made of 304 stainless steel, with a nominal diameter tolerance of m6 and chamfered ends on both sides. The part MD0007MX0050X024 corresponds to a 5 mm diameter pin with a length of 24 mm, consistent with the series' dimensional table. The pins are priced per 100 pieces and meet the DIN 7 standard for metric dowel pins.

Datasheet Summary
Powered by GS/AI

The MD0007MX series comprises precision dowel pins made of 304 stainless steel, with a nominal diameter tolerance of m6 and chamfered ends on both sides. The part MD0007MX0050X024 corresponds to a 5 mm diameter pin with a length of 24 mm, consistent with the series' dimensional table. The pins are priced per 100 pieces and meet the DIN 7 standard for metric dowel pins.

Suppliers

Company
Product
Description
Supplier Links
5mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin - MD0007MX0050X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin
MD0007MX0050X024
5mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin MD0007MX0050X024
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD0007MX0050X024
Product Name 5mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin
Nominal Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.5620 inch (14.27 mm)
View Details
Internal Hitch Pin, 0.047in. Diameter, 0.0625in. Drill Hole Size, 0.59375in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-21 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0470 inch (1.19 mm)
Length 0.5938 inch (15.08 mm)
View Details