Stock Drive Products & Sterling Instrument - SDP/SI 2mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin MD0007MX0020X006

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2mm diameter by 6mm long dowel pin, part number MD0007MX0020X006, is manufactured from 304 stainless steel, providing good corrosion resistance and durability. It adheres to the DIN 7 specification with a nominal diameter tolerance of m6, allowing for a diameter range of 2 to 3 mm with specific tolerances of +0.008 mm and +0.002 mm. The length tolerance is ±0.25 mm. This dowel pin features chamfered ends, which can be specified as rounded at the option of the manufacturer. The product is sold in quantities of 100 pieces, making it suitable for bulk purchasing for various applications in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The 2mm diameter by 6mm long dowel pin, part number MD0007MX0020X006, is manufactured from 304 stainless steel, providing good corrosion resistance and durability. It adheres to the DIN 7 specification with a nominal diameter tolerance of m6, allowing for a diameter range of 2 to 3 mm with specific tolerances of +0.008 mm and +0.002 mm. The length tolerance is ±0.25 mm. This dowel pin features chamfered ends, which can be specified as rounded at the option of the manufacturer. The product is sold in quantities of 100 pieces, making it suitable for bulk purchasing for various applications in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
2mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin - MD0007MX0020X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin
MD0007MX0020X006
2mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin MD0007MX0020X006
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD0007MX0020X006
Product Name 2mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin
Nominal Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.0940 inch (2.39 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1 inch (25.4 mm)
View Details
0.109
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1090 inch (2.77 mm)
Length 0.5000 inch (12.7 mm)
View Details
2.5mm Dia. BY 10mm Long Steel Dowel Pin - MD6325MQ0025X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.3937 inch (10 mm)
Material HardenedSteel
View Details