Stock Drive Products & Sterling Instrument - SDP/SI 0.094" Nominal Diameter, 0.438" Long, Carbon Steel Taper Pin A 9C38-5014

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel taper pins with a nominal diameter of 0.094 inch and a length of 0.438 inch are non-hardened fasteners featuring a taper of 0.0208 ± 0.0005 inch per inch and spherical radii at both ends approximately equal to the diameter. The pin has rounded corners and is priced per 100 pieces. All pins in this series are made from unhardened carbon steel.

Datasheet Summary
Powered by GS/AI

Carbon steel taper pins with a nominal diameter of 0.094 inch and a length of 0.438 inch are non-hardened fasteners featuring a taper of 0.0208 ± 0.0005 inch per inch and spherical radii at both ends approximately equal to the diameter. The pin has rounded corners and is priced per 100 pieces. All pins in this series are made from unhardened carbon steel.

Suppliers

Company
Product
Description
Supplier Links
0.094
Hicksville, NY, United States
0.094" Nominal Diameter, 0.438" Long, Carbon Steel Taper Pin
A 9C38-5014
0.094" Nominal Diameter, 0.438" Long, Carbon Steel Taper Pin A 9C38-5014
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C38-5014
Product Name 0.094" Nominal Diameter, 0.438" Long, Carbon Steel Taper Pin
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm Dia. BY 45mm Long Steel Dowel Pin - MD6325MQ0025X045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 1.77 inch (45 mm)
Material HardenedSteel
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 1 inch (25.4 mm)
View Details
4mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.5in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-14 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0930 inch (2.36 mm)
Length 2.5 inch (63.5 mm)
View Details