Stock Drive Products & Sterling Instrument - SDP/SI 32mm Shaft, Type TE, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box KCBX-322TE

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote Datasheet
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32mm Shaft, Type TE, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322TE - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32mm Shaft, Type TE, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box
KCBX-322TE
32mm Shaft, Type TE, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box KCBX-322TE
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number KCBX-322TE
Product Name 32mm Shaft, Type TE, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

485.5 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 486 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
19mm Shaft, Type LO, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-191LO - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details
17.84 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 17.84 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
27.27 TO 1, MGX T-Series Inline Miniature Zero Backlash Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 27.27 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details