Stock Drive Products & Sterling Instrument - SDP/SI 32mm Shaft, Type LB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box KCBX-321LB

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote Datasheet
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32mm Shaft, Type LB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321LB - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32mm Shaft, Type LB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box
KCBX-321LB
32mm Shaft, Type LB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box KCBX-321LB
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number KCBX-321LB
Product Name 32mm Shaft, Type LB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft, Type LL, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401LL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
160.22 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 160 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
203.24 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 203 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
101.5:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 102 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details