Stock Drive Products & Sterling Instrument - SDP/SI 19mm Shaft, Type LK, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box KCBX-192LK

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote Datasheet
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19mm Shaft, Type LK, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LK - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
19mm Shaft, Type LK, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box
KCBX-192LK
19mm Shaft, Type LK, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box KCBX-192LK
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number KCBX-192LK
Product Name 19mm Shaft, Type LK, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

104.83 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 105 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
25mm Shaft, Type LB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-251LB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details
2:1 Minature Right Angle Helical Gear Reducer With, 1 Output Shaft. - A 2Z11-221P - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Helical
Gear Ratio 2 (X : 1)
Maximum Input Power 0.1250 HP
View Details
10 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A10S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 10 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details