The BK COM-T401300D is a hardened carbon steel V-groove track with predrilled mounting holes, designed for linear guide applications. It measures 13.00 inches in length with a 4.000-inch center distance between holes and 4 mounting holes total. The running surface is hardened to Rc 53, polished, and oiled, with a track width of 0.500 inch, a groove depth of 0.344 inch, and a groove width of 0.375 inch. The track supports butt-jointing for extended stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKHCOM-T401300D |
| Product Name | 1045 Steel Track, With Mounting Holes, Hardened to RC53, 13' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Hardened to RC53 |