Standard Duty
BALL BEARING INSERTS-SET SCREW TYPE – INCH
• Wide Inner Ring Bearing
• Lubrication Groove with Hole on Set Screw Side
• Additional Oil Hole on Opposite Side
• Antirotation Device
• Dual Seal
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Quality Bearings & Components | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | BBXINS-UC21238 | BBXINS-UC21238 |
| Product Name | Ball Bearing Inserts-Set Screw Type - Inch | 2-3/8 in. ID, 4.3307 in. OD Standard Duty Set Screw Type Ball Bearing Insert |
| Primary Bearing Category | Radial Ball Bearing | |
| Type | Wide Inner Ring | |
| Design Units | Inch | |
| Bore | 2.3750 inch (60.325 mm) | |
| Outside Diameter | 4.3307 inch (110.000 mm) |