Quality Bearings & Components Ball Bearing Inserts-Set Screw Type - Inch BBXINS-UC20620

Description
Standard Duty BALL BEARING INSERTS-SET SCREW TYPE – INCH • Wide Inner Ring Bearing • Lubrication Groove with Hole on Set Screw Side • Additional Oil Hole on Opposite Side • Antirotation Device • Dual Seal
Request a Quote Datasheet
Description
Standard Duty BALL BEARING INSERTS-SET SCREW TYPE – INCH • Wide Inner Ring Bearing • Lubrication Groove with Hole on Set Screw Side • Additional Oil Hole on Opposite Side • Antirotation Device • Dual Seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Inserts-Set Screw Type  -  Inch - BBXINS-UC20620 - Quality Bearings & Components
Hicksville, NY, USA
Ball Bearing Inserts-Set Screw Type - Inch
BBXINS-UC20620
Ball Bearing Inserts-Set Screw Type - Inch BBXINS-UC20620
Standard Duty BALL BEARING INSERTS-SET SCREW TYPE – INCH • Wide Inner Ring Bearing • Lubrication Groove with Hole on Set Screw Side • Additional Oil Hole on Opposite Side • Antirotation Device • Dual Seal

Standard Duty
BALL BEARING INSERTS-SET SCREW TYPE – INCH

• Wide Inner Ring Bearing

• Lubrication Groove with Hole on Set Screw Side

• Additional Oil Hole on Opposite Side

• Antirotation Device

• Dual Seal

Supplier's Site
1-1/4 in. ID, 2.4409 in. OD Standard Duty Set Screw Type Ball Bearing Insert - BBXINS-UC20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1-1/4 in. ID, 2.4409 in. OD Standard Duty Set Screw Type Ball Bearing Insert
BBXINS-UC20620
1-1/4 in. ID, 2.4409 in. OD Standard Duty Set Screw Type Ball Bearing Insert BBXINS-UC20620
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Bearings Ball Bearings
Product Number BBXINS-UC20620 BBXINS-UC20620
Product Name Ball Bearing Inserts-Set Screw Type - Inch 1-1/4 in. ID, 2.4409 in. OD Standard Duty Set Screw Type Ball Bearing Insert
Primary Bearing Category Radial Ball Bearing
Type Wide Inner Ring
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Outside Diameter 2.4409 inch (61.999 mm)
Unlock Full Specs
to access all available technical data