Standard Duty
BALL BEARING INSERTS-LOCKING COLLAR TYPE – INCH
• Wide Inner Ring Bearing
• Lubrication Groove with Hole on Set Screw Side
• Additional Oil Hole on Opposite Side
• Antirotation Device
• Dual Seal
| Quality Bearings & Components | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BBXINS-HC21856 |
| Product Name | Ball Bearing Inserts-Locking Collar Type - Inch |
| Primary Bearing Category | Radial Ball Bearing |
| Type | Wide Inner Ring |
| Design Units | Inch |
| Bore | 3.5000 inch (88.900 mm) |
| Outside Diameter | 6.2992 inch (160.000 mm) |