Thin Section | Four-Point Contact
BALL BEARINGS – INCH
• 52100 Chrome Steel
• Four-Point Contact Bearings
• Snap-Over Cage
• ABEC 1
NOTE:
Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
| Quality Bearings & Components | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BBXFOR-KG045XPO |
| Product Name | Ball Bearings - Inch |
| Primary Bearing Category | Radial Ball Bearing |
| Bearing Class | ABEC1 / Class 0 / P0 |
| Features | Thin-section |
| Type | Four Point Contact |