Thin Section | Conrad Style
BALL BEARINGS – INCH
• 52100 Chrome Steel
• Conrad Radial Contact
• Snap-Over Cage
• ABEC 1
NOTE:
Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Quality Bearings & Components | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | BBXCRC-KA042CPO | BBXCRC-KA042CPO |
| Product Name | Ball Bearings - Inch | 4.246 in. ID, 4.746 in. OD Chrome Steel Thin Section Conrad Style Ball Bearing |
| Primary Bearing Category | Radial Ball Bearing | |
| Bearing Class | ABEC1 / Class 0 / P0 | |
| Features | Thin-section | Thin-section |
| Type | Conrad / Deep Groove | |
| Design Units | Inch |