• 52100 Chrome Steel
NOTES:
1. Radius is the maximum shaft radius or housing fillet that the
bearing corner will clear.
2. Available in Stainless Steel upon special request.
Minimum order quantities may apply.
*Width (W) for One & Two Rubber Seals = .3125
**Width (W) for One & Two Rubber Seals = .3438
| Quality Bearings & Components | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BBXCOM-1635 |
| Product Name | Plain Ball Bearings - Inch |
| Primary Bearing Category | Radial Ball Bearing |
| Design Units | Inch |
| Bore | 0.7500 inch (19.050 mm) |
| Outside Diameter | 1.7500 inch (44.450 mm) |