Quality Bearings & Components Plain Ball Bearings - Inch BBXCOM-1621

Description
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438
Description
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438

Suppliers

Company
Product
Description
Supplier Links
Plain Ball Bearings  -  Inch - BBXCOM-1621 - Quality Bearings & Components
Hicksville, NY, USA
Plain Ball Bearings - Inch
BBXCOM-1621
Plain Ball Bearings - Inch BBXCOM-1621
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438

Commercial PLAIN BALL BEARINGS – INCH

• 52100 Chrome Steel
NOTES:
1. Radius is the maximum shaft radius or housing fillet that the
bearing corner will clear.
2. Available in Stainless Steel upon special request.
Minimum order quantities may apply.
*Width (W) for One & Two Rubber Seals = .3125
**Width (W) for One & Two Rubber Seals = .3438

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Ball Bearings
Product Number BBXCOM-1621
Product Name Plain Ball Bearings - Inch
Primary Bearing Category Radial Ball Bearing
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Outside Diameter 1.3750 inch (34.925 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Slewing Bearings - Four Point Contact Ball Slewing Bearing - RK6-16E1Z -  - FHD Bearings Co., Ltd.
Specs
Application Cranes and Excavators,Solar Tracking Systems,Wind Turbines,Radar and Antenna Systems,Offshore and Marine Equipment
Material / Plating Bearing steel
Type Single Row Ball Four Point Contact
View Details
5mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1905 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details