Quality Bearings & Components Pillow Block-Mounted Bearings - Metric BBXBLKMPB18MB

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB18MB - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Metric
BBXBLKMPB18MB
Pillow Block-Mounted Bearings - Metric BBXBLKMPB18MB
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -29°C to +93°C
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLKMPB18MB
Product Name Pillow Block-Mounted Bearings - Metric
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3157 to 0.3165 inch (8.02 to 8.04 mm)
Rated Speed 12120 rpm
Load Rating 216 lbs (97.87 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Pillow Blocks  -  Inch - BBPBLK-205-1 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Plastic
View Details
2 suppliers