Stock Drive Products & Sterling Instrument - SDP/SI Thomson Twin Open Type Super Ball Bushing Pillow Block TWN20OPN TTWN-20-OPN

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TTWN-20-OPN is an open-type twin pillow block bearing designed for continuously-supported applications, with a nominal bore diameter of 1.250 inches. It measures 4.00 inches in length, 1.50 inches in width, and 1.63 inches in height, with a pillow block mass of 4.2 pounds and a dynamic load capacity of 2340 lbf. The unit features a .22-inch diameter mounting hole for a #10 bolt, a retention pin, and a 1/4-28 lubrication access fitting. It has seals at both ends and is constructed for use in applications requiring clean, continuously lubricated operation.

Datasheet Summary
Powered by GS/AI

The TTWN-20-OPN is an open-type twin pillow block bearing designed for continuously-supported applications, with a nominal bore diameter of 1.250 inches. It measures 4.00 inches in length, 1.50 inches in width, and 1.63 inches in height, with a pillow block mass of 4.2 pounds and a dynamic load capacity of 2340 lbf. The unit features a .22-inch diameter mounting hole for a #10 bolt, a retention pin, and a 1/4-28 lubrication access fitting. It has seals at both ends and is constructed for use in applications requiring clean, continuously lubricated operation.

Suppliers

Company
Product
Description
Supplier Links
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN20OPN - TTWN-20-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN20OPN
TTWN-20-OPN
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN20OPN TTWN-20-OPN
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number TTWN-20-OPN
Product Name Thomson Twin Open Type Super Ball Bushing Pillow Block TWN20OPN
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2340 lbs (1061 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1804E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1575 inch (4 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
1 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB4 - TSPB-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 60 lbs (27.21 kg)
View Details