Quality Bearings & Components Pillow Blocks-Set Screw Type - Inch BBXBLK-UCP20210S

Description
Standard Duty PILLOW BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Solid Base • Dual Seal Type
Description
Standard Duty PILLOW BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Solid Base • Dual Seal Type

Suppliers

Company
Product
Description
Supplier Links
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20210S - Quality Bearings & Components
Hicksville, NY, USA
Pillow Blocks-Set Screw Type - Inch
BBXBLK-UCP20210S
Pillow Blocks-Set Screw Type - Inch BBXBLK-UCP20210S
Standard Duty PILLOW BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Solid Base • Dual Seal Type

Standard Duty
PILLOW BLOCKS-SET SCREW TYPE – INCH

• Cast Iron Housing

• Solid Base

• Dual Seal Type

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-UCP20210S
Product Name Pillow Blocks-Set Screw Type - Inch
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
1-3/16 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1250N - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2495 to 0.2500 inch (6.34 to 6.35 mm)
View Details