Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB41000B

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB41000B - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB41000B
Pillow Block-Mounted Bearings - Inch BBXBLK-PB41000B
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -20°F to +200°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB41000B
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 1 to 1 inch (25.43 to 25.48 mm)
Rated Speed 4500 rpm
Load Rating 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB2625B - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6260 to 0.6270 inch (15.9 to 15.93 mm)
View Details