Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB2500N

Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F
Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB2500N - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB2500N
Pillow Block-Mounted Bearings - Inch BBXBLK-PB2500N
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Drawn Cup Needle Roller

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight
  • Operating Temperature: -22°F to +212°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB2500N
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4995 to 0.5000 inch (12.69 to 12.7 mm)
Rated Speed 22000 rpm
Load Rating 380 lbs (172 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21444 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2.75 inch (69.85 mm)
View Details
2 suppliers