Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB1500B

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1500B - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB1500B
Pillow Block-Mounted Bearings - Inch BBXBLK-PB1500B
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -20°F to +200°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB1500B
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5010 to 0.5017 inch (12.73 to 12.74 mm)
Rated Speed 7640 rpm
Load Rating 49.46 lbs (22.43 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
8mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1808E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Pillow Blocks  -  Inch - BBPBLK-204-3/4 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Plastic
View Details
2 suppliers