Quality Bearings & Components Pillow Blocks - Inch BBPBLK-204-3/4

Description
Plastic | With Insert Ball Bearings PILLOW BLOCKS – INCH • Polyester Block • 316 Stainless Steel Balls • Acetal Ball Bearings • Removable Insert
Request a Quote Datasheet
Description
Plastic | With Insert Ball Bearings PILLOW BLOCKS – INCH • Polyester Block • 316 Stainless Steel Balls • Acetal Ball Bearings • Removable Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pillow Blocks  -  Inch - BBPBLK-204-3/4 - Quality Bearings & Components
Hicksville, NY, USA
Pillow Blocks - Inch
BBPBLK-204-3/4
Pillow Blocks - Inch BBPBLK-204-3/4
Plastic | With Insert Ball Bearings PILLOW BLOCKS – INCH • Polyester Block • 316 Stainless Steel Balls • Acetal Ball Bearings • Removable Insert

Plastic | With Insert Ball Bearings
PILLOW BLOCKS – INCH

• Polyester Block

• 316 Stainless Steel Balls

• Acetal Ball Bearings

• Removable Insert

Supplier's Site
3/4 in. ID, 5.00 in. Long Polyester Pillow Block w/ Acetal Ball Bearing - BBPBLK-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3/4 in. ID, 5.00 in. Long Polyester Pillow Block w/ Acetal Ball Bearing
BBPBLK-204-3/4
3/4 in. ID, 5.00 in. Long Polyester Pillow Block w/ Acetal Ball Bearing BBPBLK-204-3/4
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number BBPBLK-204-3/4 BBPBLK-204-3/4
Product Name Pillow Blocks - Inch 3/4 in. ID, 5.00 in. Long Polyester Pillow Block w/ Acetal Ball Bearing
Bearing Type Plain Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Plastic
Housing Plastic / Polymer Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
1 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR6ZZ - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Rated Speed 32000 rpm
View Details