Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB1375N

Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F
Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1375N - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB1375N
Pillow Block-Mounted Bearings - Inch BBXBLK-PB1375N
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Drawn Cup Needle Roller

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight
  • Operating Temperature: -22°F to +212°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB1375N
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3745 to 0.3750 inch (9.51 to 9.52 mm)
Rated Speed 29500 rpm
Load Rating 220 lbs (99.77 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.31 inch (33.34 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20722 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (34.92 mm)
View Details
2 suppliers