Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB1375B

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1375B - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB1375B
Pillow Block-Mounted Bearings - Inch BBXBLK-PB1375B
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -20°F to +200°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB1375B
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3758 to 0.3765 inch (9.55 to 9.56 mm)
Rated Speed 10180 rpm
Load Rating 49.46 lbs (22.43 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
1-5/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20825 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.56 inch (39.69 mm)
View Details
2 suppliers