Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB1312B

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1312B - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB1312B
Pillow Block-Mounted Bearings - Inch BBXBLK-PB1312B
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -20°F to +200°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB1312B
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3133 to 0.3140 inch (7.96 to 7.98 mm)
Rated Speed 12240 rpm
Load Rating 47.21 lbs (21.41 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
1 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Pillow Blocks-Mounted Ball Bearings  -  Metric - BBXBLKMPBSMR638 - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.3937 inch (10 mm)
Rated Speed 37000 rpm
View Details