Quality Bearings & Components Ball Bearings - Inch BBXANG-KA045ARO

Description
Thin Section | Angular Contact Style BALL BEARINGS – INCH • 52100 Chrome Steel • Angular Contact Single Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
Request a Quote Datasheet
Description
Thin Section | Angular Contact Style BALL BEARINGS – INCH • 52100 Chrome Steel • Angular Contact Single Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings  -  Inch - BBXANG-KA045ARO - Quality Bearings & Components
Hicksville, NY, USA
Ball Bearings - Inch
BBXANG-KA045ARO
Ball Bearings - Inch BBXANG-KA045ARO
Thin Section | Angular Contact Style BALL BEARINGS – INCH • 52100 Chrome Steel • Angular Contact Single Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.

Thin Section | Angular Contact Style
BALL BEARINGS – INCH

• 52100 Chrome Steel
• Angular Contact Single Bearings
• Snap-Over Cage
• ABEC 1
NOTE:
Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.

Supplier's Site
4.5 in. ID, 5 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing - BBXANG-KA045ARO - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4.5 in. ID, 5 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing
BBXANG-KA045ARO
4.5 in. ID, 5 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing BBXANG-KA045ARO
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Bearings Ball Bearings
Product Number BBXANG-KA045ARO BBXANG-KA045ARO
Product Name Ball Bearings - Inch 4.5 in. ID, 5 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing
Primary Bearing Category Angular Contact Ball Bearing
Bearing Class ABEC1 / Class 0 / P0
Features Thin-section Thin-section
Design Units Inch
Bore 4.5000 inch (114.300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
Ball Bearings - 2612578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details