Plastic Raceways
PLAIN BALL BEARINGS – METRIC
• Acetal Raceways
• Glass or 316 Stainless Steel Balls
Quality Bearings & Components | |
---|---|
Product Category | Ball Bearings |
Product Number | BBPRIXM6001# |
Product Name | Plain Ball Bearings - Metric |
Primary Bearing Category | Radial Ball Bearing |
Material / Plating | Plastic |
Rolling Element | Stainless Steel |
Design Units | Metric |
Bore | 0.4724 inch (12.000 mm) |