Precision
PLAIN BALL BEARINGS-SHIELDED TYPE
• Stainless Steel
• Chrome Steel
| Quality Bearings & Components | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BB#RXX-14XX |
| Product Name | Plain Ball Bearings-Shielded Type |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Spindle / Super Precision |
| Material / Plating | Stainless Steel |
| Design Units | Inch |
| Bore | 0.8750 inch (22.225 mm) |