Miniature Instrument
FLANGED BALL BEARINGS-OPEN TYPE – METRIC
• Stainless Steel
• Chrome Steel
• (L) Series
Quality Bearings & Components | |
---|---|
Product Category | Ball Bearings |
Product Number | BB#LFXMR825XX |
Product Name | Flanged Ball Bearings-Open Type - Metric |
Primary Bearing Category | Radial Ball Bearing |
Application | Instrument / Miniature |
Material / Plating | Stainless Steel |
Features | Flanged |
Design Units | Metric |