Miniature Instrument
FLANGED BALL BEARINGS-OPEN TYPE – METRIC
• Stainless Steel
• Chrome Steel
• (L) Series
| Quality Bearings & Components | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BB#LFXM1770XX |
| Product Name | Flanged Ball Bearings-Open Type - Metric |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Instrument / Miniature |
| Material / Plating | Stainless Steel |
| Features | Flanged |
| Design Units | Metric |