Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Stainless Steel AB3401-XP375X012

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer, 0.203
Hicksville, NY, United States
Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Stainless Steel
AB3401-XP375X012
Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Stainless Steel AB3401-XP375X012
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number AB3401-XP375X012
Product Name Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Stainless Steel
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Curved Spring Washer, 10.5mm Inside Diameter, 18mm Outside Diameter, M10 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA180 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.413 inch (10.500 mm)
View Details
0.44
Specs
Washer Type Wave
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.440 inch (11.176 mm)
View Details
0.08
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.080 inch (2.032 mm)
Outside Diameter 0.188 inch (4.762 mm)
View Details
Wave Spring Washers, 13mm Inside Diameter, 22mm Outside Diameter, M12 Screw Size, Material- Stainless Steel. - MD4463MXP220X055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.512 inch (13.000 mm)
View Details