Stock Drive Products & Sterling Instrument - SDP/SI 0.505 I.D., 1 O.D., 302 Stainless Steel Belleville Spring Washer A 7X 9-32050

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7X 9-32050 is a 302 stainless steel Belleville spring washer with an inner diameter of 0.505 inch, an outer diameter of 1.000 inch, and a thickness of 0.0500 inch. It has a free height of 0.075 inch and a loaded height of 0.0620 inch, providing a load range of 289 to 391 lbf at that height, with a maximum load of 600.0 lbf. The washer is designed for axial loading and can be stacked in series or parallel to adjust total deflection or load capacity.

Datasheet Summary
Powered by GS/AI

A 7X 9-32050 is a 302 stainless steel Belleville spring washer with an inner diameter of 0.505 inch, an outer diameter of 1.000 inch, and a thickness of 0.0500 inch. It has a free height of 0.075 inch and a loaded height of 0.0620 inch, providing a load range of 289 to 391 lbf at that height, with a maximum load of 600.0 lbf. The washer is designed for axial loading and can be stacked in series or parallel to adjust total deflection or load capacity.

Suppliers

Company
Product
Description
Supplier Links
0.505 I.D., 1 O.D., 302 Stainless Steel Belleville Spring Washer - A 7X 9-32050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.505 I.D., 1 O.D., 302 Stainless Steel Belleville Spring Washer
A 7X 9-32050
0.505 I.D., 1 O.D., 302 Stainless Steel Belleville Spring Washer A 7X 9-32050
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7X 9-32050
Product Name 0.505 I.D., 1 O.D., 302 Stainless Steel Belleville Spring Washer
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

#6 Screw Size, 0.148
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.148 inch (3.759 mm)
View Details
0.198
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.198 inch (5.029 mm)
Outside Diameter 0.437 inch (11.100 mm)
View Details
Wave Spring Washer, 0.176
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.176 inch (4.470 mm)
View Details
5 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM050906 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material G300® Polymer
Inside Diameter 0.000 inch (0.000 mm)
Outside Diameter 0.374 inch (9.500 mm)
View Details