Wave spring washer for 5/16-inch screws, made of beryllium copper, with an inside diameter of 0.332 inch and an outside diameter of 0.600 inch, and a thickness of 0.014 inch. The spring height is 0.052 inch, designed for use as a retaining washer under screw heads. Priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | AB3401-EA600X014 |
| Product Name | Wave Spring Washer, 0.332" Inside Diameter,0.6" Outside Diameter, 5/16" Screw Material :Beryllium Copper |
| Washer Type | Wave |