The AB27FT-62102AB is a flanged advanced anti-backlash Supernut® made of acetal with PTFE for use with 5/8-10 ACME lead screws, featuring two starts and a lead of 0.200 inches with 51% efficiency. It has an outer diameter of 1.40 inches, a flange diameter of 2.600 inches, and a mounting hole pattern designed for 5/8" screws. It operates within a temperature range of 32°F to 180°F, with a recommended load torque of 175 oz·in and a maximum thrust load of 175 lbf. The nut's design reduces drag and provides backlash control in linear motion applications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB27FT-62102AB |
| Product Name | Flaned Advanced Anti-Backlash Supernut with 0.2" lead,2 Starts ACME Lead Screw nut. |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |