Anti-backlash Acme nuts made of acetal with PTFE are designed for use with Acme lead screws and operate within a temperature range of 32°F to 180°F. The AB22SN-37081AB nut is rated for a maximum static load of 350 lbf and a design drag torque of 2-5 oz. in., with a preload of 0.125 in. It has an outside diameter of 0.750 in., a length of 1.160 in. to 1.340 in., and is compatible with the AB250F-037 flange. The nut is intended for a 3/8-8 thread with one start and a lead efficiency of 53%.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB22SN-37081AB |
| Product Name | Acetal with PTFE 3/8-8 Thread, 1 Start Anti - Backlash Supernut with a lenth of 1.160/1.340" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |
| Length | 1.16 to 1.34 inch (29.46 to 34.04 mm) |