AB21SN-62102 is a thread-mounted Supernut® made of acetal with PTFE, designed for use with 5/8-10 ACME screws. It features two starts and a lead of 0.200 inches. The part has an outside diameter of 1.000 inch and a length of 1.000 inch, with a maximum static load capacity of 800 lbf and a recommended maximum design load of 160 lbf. It is intended for use with flange AB250F-062. The operating temperature range is 32°F to 180°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-62102 |
| Product Name | 5/8-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 2 Stars and a lead of 0.2" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1 inch (25.4 mm) |