The AB21SN-50101 is an ACME thread-mounted Supernet made of acetal with PTFE for low-friction linear motion, designed for use with the AB250F-050 flange. It has a 1/2-10 thread with one start and a lead of 0.100 inch, an outer diameter of 1.000 inch, and a length of 1.000 inch. It operates within a temperature range of 32°F to 180°F and supports a maximum static load of 150 lbf and a maximum design load of 750 lbf.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-50101 |
| Product Name | 1/2-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.1" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1 inch (25.4 mm) |