The AB21SN-25161 is a thread-mounted Supernut® made of acetal with PTFE, designed for use with a 1/4-16 ACME screw with one start and a lead of 0.063 in. It has an outer diameter of 0.625 in. and a length of 0.500 in., with a maximum static load capacity of 225 lbf when used with the AB250F-025 flange. The operating temperature range is 32°F to 180°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-25161 |
| Product Name | 1/4-16 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.0625" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 0.5000 inch (12.7 mm) |