Bronze nuts made from SAE 660 bronze, sized for 1/2-10 ACME screws with one start and a lead of 0.100 inch, are designed for linear motion applications with a friction coefficient of 0.2 to 0.3. The part has an outside diameter of 0.83 inch and a length of 0.625 inch, with a maximum static load rating of 620 lbf and a maximum design load of 3100 lbf when used with the AB250F-050 flange. Lubrication is recommended, and the operating temperature range is -65°F to 250°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB20BN-50101 |
| Product Name | 1/2-10 ACME LAD Screw with 1 Start and a lead of 0.1", Manufactured from Bronze SAE 660 |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1 inch (25.4 mm) |