A10Z62-SN15 is a 3.94 inch by 3.94 inch silicone gel sheet designed as a shock absorber to reduce noise and vibration by offering optimum resonance at 18 to 26 Hz with a magnification of 13 dB from a resonance frequency of 37 Hz. It supports a load range of 11.0 to 33.1 lbf per sheet and has a recommended deflection of 0.04 to 0.09 inch. The sheet is orange in color and is made of ozone, UV, and chemically resistant silicone gel. Installation involves dividing the sheet for lighter loads or using multiple sheets for heavier loads.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z62-SN15 |
| Product Name | 3.94" X 3.94" Silicone Gel Sheet suitable for Frequency From 37Hz |
| Application | Vibration Isolation |