The A10Z61MSF05 is a flanged silicone gel vibration damper with a 4 ± 0.5 mm deflection and a load of 0.078 kgf (0.172 lbf) at that deflection. It operates from -40°C to +200°C and exhibits chemical resistance to toluene, acetone, fuel, and lubricants, but not to methanol, distilled water, NaCl, HCl, or NaOH. The material has a specific gravity of 1.07, hardness of 52.5 Asker C, thermal conductivity of 0.2 W/m·K, and specific volume resistance ratio of 6.6 × 10¹⁴ Ω·cm. The damper body is silicone gel with iron unichrome-plated studs and a stainless steel flange plate.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z61MSF05 |
| Product Name | Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel. |
| Application | Vibration Isolation |